PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1709456

Description
TERM BLOCK PLUG 8POS STR 2.5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 8POS STR 2.5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-11809-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-11809-ND
Terminal Blocks - Headers, Plugs and Sockets 277-11809-ND
TERM BLOCK PLUG 8POS STR 2.5MM

TERM BLOCK PLUG 8POS STR 2.5MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1709456 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1709456
Pluggable Terminal Blocks 1709456
Pluggable Terminal Blocks PTSM 0,5/8-PI-2,5 WH

Pluggable Terminal Blocks PTSM 0,5/8-PI-2,5 WH

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-11809-ND 1709456
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp Push-In
Features Terminal Plug
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
# of Contacts 8 8
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Din Rail, Channel - 2946-2003-6643-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details
Type 90.21 - Socket with box clamp terminals - 9021 - Finder S.p.A. con unico socio
Specs
Termination Options Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); VDE Component Mark; EAC-1, CSA, CE-2, IMQ-grande, cRUus, VDE, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details