PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1709455

Description
TERM BLOCK PLUG 7POS STR 2.5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 7POS STR 2.5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-11808-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-11808-ND
Terminal Blocks - Headers, Plugs and Sockets 277-11808-ND
TERM BLOCK PLUG 7POS STR 2.5MM

TERM BLOCK PLUG 7POS STR 2.5MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1709455 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1709455
Pluggable Terminal Blocks 1709455
Pluggable Terminal Blocks PTSM 0,5/7-PI-2,5 WH PLUG

Pluggable Terminal Blocks PTSM 0,5/7-PI-2,5 WH PLUG

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-11808-ND 1709455
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp Push-In
Features Terminal Plug
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
# of Contacts 7 7
Unlock Full Specs
to access all available technical data

Similar Products

Double Turret Terminal Board - 15532 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1573
# of Contacts 12
Body Material Glass Epoxy
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-11A1-V1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 11
Contacts Pitch 2.54 mm (0.10 inches)
View Details
Terminals - 2220.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 18 AWG
View Details