PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1709452

Description
TERM BLOCK PLUG 4POS STR 2.5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 4POS STR 2.5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-11805-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-11805-ND
Terminal Blocks - Headers, Plugs and Sockets 277-11805-ND
TERM BLOCK PLUG 4POS STR 2.5MM

TERM BLOCK PLUG 4POS STR 2.5MM

Buy Now Datasheet
Pluggable Terminal Blocks - 2684628 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
2684628
Pluggable Terminal Blocks 2684628
Phoenix Contact 1709452 PCB Connector

Phoenix Contact 1709452 PCB Connector

Supplier's Site
Pluggable Terminal Blocks - 2684627 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
2684627
Pluggable Terminal Blocks 2684627
Phoenix Contact 1709452 PCB Connector

Phoenix Contact 1709452 PCB Connector

Supplier's Site
Pluggable Terminal Blocks - 1709452 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1709452
Pluggable Terminal Blocks 1709452
Pluggable Terminal Blocks PTSM 0,5/4-PI-2,5 WH

Pluggable Terminal Blocks PTSM 0,5/4-PI-2,5 WH

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-11805-ND 2684628 1709452
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp Push-In
Features Terminal Plug Terminal Plug
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
# of Contacts 4 4 4
Unlock Full Specs
to access all available technical data

Similar Products

Single Row and Tri-Barrier Blocks - FTB-705-XXP* - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Cover
Approvals UL Listing Mark; ROHS
View Details
Terminal Blocks - Din Rail, Channel - 2946-2003-7641-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details
2 suppliers