PHOENIX CONTACT USA Headers, Plugs and Sockets 1709436

Description
TERM BLOCK PLUG 3POS 2.50MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 3POS 2.50MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 277-1709436-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
277-1709436-ND
Headers, Plugs and Sockets 277-1709436-ND
TERM BLOCK PLUG 3POS 2.50MM

TERM BLOCK PLUG 3POS 2.50MM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Electrical Connectors
Product Number 277-1709436-ND
Product Name Headers, Plugs and Sockets
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Flex Banana Socket to 0.040″ Pin Socket, Adapter - 9335 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SMA (M) St. Connector for RG316 Cable ( with Sky Window) - ET-SMS-4SW - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details