PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1709209

Description
TERM BLOCK PLUG 7POS STR 7.62MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 7POS STR 7.62MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-16597-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-16597-ND
Terminal Blocks - Headers, Plugs and Sockets 277-16597-ND
TERM BLOCK PLUG 7POS STR 7.62MM

TERM BLOCK PLUG 7POS STR 7.62MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1709209 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1709209
Pluggable Terminal Blocks 1709209
Pluggable Terminal Blocks 7 Pos 7.62mm Invert Plug 24-10AWG Screw

Pluggable Terminal Blocks 7 Pos 7.62mm Invert Plug 24-10AWG Screw

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-16597-ND 1709209
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp Screw Clamp; Screw
Features Terminal Plug; Mating Flange
Approvals RoHS Compliant VDE Component Mark; RoHS Compliant
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Pluggable Terminal Blocks - CIMXX9A3 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Stackable
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Double-deck terminal block - Through terminal block - 2000-2201/099-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers