PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1709063

Description
TERM BLOCK PLUG 4POS STR 7.62MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 4POS STR 7.62MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-6814-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-6814-ND
Terminal Blocks - Headers, Plugs and Sockets 277-6814-ND
TERM BLOCK PLUG 4POS STR 7.62MM

TERM BLOCK PLUG 4POS STR 7.62MM

Buy Now Datasheet
Pcb Connector, Ipc 5/ 4-St-7,62 Rohs Compliant Phoenix Contact - 08AK8155 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Connector, Ipc 5/ 4-St-7,62 Rohs Compliant Phoenix Contact
08AK8155
Pcb Connector, Ipc 5/ 4-St-7,62 Rohs Compliant Phoenix Contact 08AK8155
PCB CONNECTOR, IPC 5/ 4-ST-7,62 ROHS COMPLIANT: YES

PCB CONNECTOR, IPC 5/ 4-ST-7,62 ROHS COMPLIANT: YES

Supplier's Site
Pluggable Terminal Blocks - 1709063 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1709063
Pluggable Terminal Blocks 1709063
Pluggable Terminal Blocks 4 Pos 7.62mm Invert Plug 24-10AWG Screw

Pluggable Terminal Blocks 4 Pos 7.62mm Invert Plug 24-10AWG Screw

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-6814-ND 08AK8155 1709063
Product Name Terminal Blocks - Headers, Plugs and Sockets Pcb Connector, Ipc 5/ 4-St-7,62 Rohs Compliant Phoenix Contact Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp Screw Clamp; Screw
Features Terminal Plug
Approvals RoHS Compliant VDE Component Mark; RoHS Compliant
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.063 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
Double-deck terminal block - Shield terminal block - Through terminal block - 2002-2228 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
DB37 DIN-rail Wiring Board - ADAM-3937-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers