PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1709025

Description
TERM BLOCK 1POS SIDE ENTRY PCB
Request a Quote Datasheet
Description
TERM BLOCK 1POS SIDE ENTRY PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-13745-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-13745-ND
Terminal Blocks - Wire to Board 277-13745-ND
TERM BLOCK 1POS SIDE ENTRY PCB

TERM BLOCK 1POS SIDE ENTRY PCB

Buy Now Datasheet
Pcb Terminal Block, Gkds/e Rohs Compliant Phoenix Contact - 90AJ7436 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Terminal Block, Gkds/e Rohs Compliant Phoenix Contact
90AJ7436
Pcb Terminal Block, Gkds/e Rohs Compliant Phoenix Contact 90AJ7436
PCB TERMINAL BLOCK, GKDS/E ROHS COMPLIANT: YES

PCB TERMINAL BLOCK, GKDS/E ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1709025
Fixed Terminal Blocks 1709025
Fixed Terminal Blocks GKDS/E 1P 7.5MM 24A

Fixed Terminal Blocks GKDS/E 1P 7.5MM 24A

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-13745-ND 90AJ7436 1709025
Product Name Terminal Blocks - Wire to Board Pcb Terminal Block, Gkds/e Rohs Compliant Phoenix Contact Fixed Terminal Blocks
Mounting Options PCB PCB
Features Interlocking (Side)
# of Contacts 1 1
Orientation 180°
Body Material Polyamide (PA), Nylon
Unlock Full Specs
to access all available technical data

Similar Products

8 x 4 to 20 mA in/4 x 4 to 20 mA in/out - profibus-interface-8-x-4-to-20-ma-in-4-x-4-to-20-ma-in-out - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
Terminal Blocks - 30.509 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
50-pin DIN-rail Flat Cable Wiring Board - ADAM-3950-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Terminal Block, Barrier, 4 Position, 8-2Awg; No. Of Rows Blockmaster Electronics - 12P6797 - Newark, An Avnet Company
Specs
North American 8 to 2 AWG
Voltage Rating 600 volts
Current Rating 100 amps
View Details