PHOENIX CONTACT USA Panel Mount 1708755

Description
4 Position Terminal Block Push In Clamp - Wire Entry 90° to Panel Gray
Request a Quote Datasheet
Description
4 Position Terminal Block Push In Clamp - Wire Entry 90° to Panel Gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount - 1708755-ND - DigiKey
Thief River Falls, MN, United States
Panel Mount
1708755-ND
Panel Mount 1708755-ND
4 Position Terminal Block Push In Clamp - Wire Entry 90° to Panel Gray

4 Position Terminal Block Push In Clamp - Wire Entry 90° to Panel Gray

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Electrical Connectors
Product Number 1708755-ND
Product Name Panel Mount
Contact Size (AWG) 3 to 4 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 Water Proof Plugs & Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Termination Through Hole
View Details
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm BNC Straight Plug - 150412 - PIC Wire & Cable
Specs
Geometry Straight
View Details