PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1708110

Description
TERM BLK 10P SIDE ENT 3.81MM PCB
Request a Quote Datasheet
Description
TERM BLK 10P SIDE ENT 3.81MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-1364-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-1364-ND
Terminal Blocks - Wire to Board 277-1364-ND
TERM BLK 10P SIDE ENT 3.81MM PCB

TERM BLK 10P SIDE ENT 3.81MM PCB

Buy Now Datasheet
Pluggable Terminal Blocks - 8020487 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
8020487
Pluggable Terminal Blocks 8020487
Phoenix Contact 1708110

Phoenix Contact 1708110

Supplier's Site
Pluggable Terminal Blocks - 1703795 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
1703795
Pluggable Terminal Blocks 1703795
Phoenix Contact 1708110

Phoenix Contact 1708110

Supplier's Site
Fixed Terminal Blocks - 1708110 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1708110
Fixed Terminal Blocks 1708110
Fixed Terminal Blocks 10P 3.81mm 90DEG

Fixed Terminal Blocks 10P 3.81mm 90DEG

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-1364-ND 8020487 1708110
Product Name Terminal Blocks - Wire to Board Pluggable Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB; Through hole PCB
# of Contacts 10 10 10
Contacts Pitch 3.81 mm (0.15 inches) 3.81 mm (0.15 inches) 3.81 mm (0.15 inches)
Orientation 180° 180°; Straight
Body Material Polyamide (PA), Nylon Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

8 x 4 to 20 mA in/4 x 4 to 20 mA in/out - profibus-interface-8-x-4-to-20-ma-in-4-x-4-to-20-ma-in-out - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
Terminal Block for 5-Wire Cable - 82010110 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 5
Body Material Polyamide 6
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-05D1-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 5
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers