PHOENIX CONTACT USA Wire to Board 1708084

Description
"8 Position Wire to Board Terminal Block Horizontal with Board 0.150"" (3.81mm) Through Hole"
Request a Quote Datasheet
Description
"8 Position Wire to Board Terminal Block Horizontal with Board 0.150"" (3.81mm) Through Hole"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire to Board - 277-1362-ND - DigiKey
Thief River Falls, MN, United States
Wire to Board
277-1362-ND
Wire to Board 277-1362-ND
"8 Position Wire to Board Terminal Block Horizontal with Board 0.150"" (3.81mm) Through Hole"

"8 Position Wire to Board Terminal Block Horizontal with Board 0.150"" (3.81mm) Through Hole"

Buy Now Datasheet
Singapore, Singapore
8A 300V Electronic Connector
371-1708084
8A 300V Electronic Connector 371-1708084
8A 300V 3.81mm Pitch 16 Pos Terminal Block, Thru-Hole Product overview: 1708084 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 8A, 300V, Electronic Connector, Fixed Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 371-1708084 can be used for catalog matching and distributor lookup.

8A 300V 3.81mm Pitch 16 Pos Terminal Block, Thru-Hole Product overview: 1708084 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 8A, 300V, Electronic Connector, Fixed Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 371-1708084 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Terminal Blocks - 1708084 - 804984-1708084 - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - 1708084
804984-1708084
Terminal Blocks - 1708084 804984-1708084
Manufacturer: Phoenix Contact Win Source Part Number: 804984-1708084 Packaging: Bulk Positions Per Level: 8 Number of Levels: 2 Pitch: 0.150" (3.81mm) Mounting Style: Through Hole Color: Green Wire Gauge: 16-30 AWG Housing Material: Polyamide (PA), Nylon Voltage: 300V Current: 10A Mating Orientation: Horizontal with Board Wire Termination: Screw - Rising Cage Clamp Torque - Screw: 0.22-0.25 Nm (1.9-2.2 Lb-In) Screw Thread: M2 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited)

Manufacturer: Phoenix Contact
Win Source Part Number: 804984-1708084
Packaging: Bulk
Positions Per Level: 8
Number of Levels: 2
Pitch: 0.150" (3.81mm)
Mounting Style: Through Hole
Color: Green
Wire Gauge: 16-30 AWG
Housing Material: Polyamide (PA), Nylon
Voltage: 300V
Current: 10A
Mating Orientation: Horizontal with Board
Wire Termination: Screw - Rising Cage Clamp
Torque - Screw: 0.22-0.25 Nm (1.9-2.2 Lb-In)
Screw Thread: M2
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)

Buy Now
Mkkds 1/ 8-3 81 Phoenix Contact - 14X4080 - Newark, An Avnet Company
Chicago, IL, United States
Mkkds 1/ 8-3 81 Phoenix Contact
14X4080
Mkkds 1/ 8-3 81 Phoenix Contact 14X4080
MKKDS 1/ 8-3 81

MKKDS 1/ 8-3 81

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 277-1362-ND 371-1708084 804984-1708084 14X4080
Product Name Wire to Board 8A 300V Electronic Connector Terminal Blocks - 1708084 Mkkds 1/ 8-3 81 Phoenix Contact
Termination Screw - Rising Cage Clamp Screw
Mounting Through Hole Through Hole
Contact Pitch 3.81 mm (0.1500 inch)
Contact Size (AWG) 16 to 30 AWG
Unlock Full Specs
to access all available technical data