PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1708084

Description
TERM BLK 8P SIDE ENT 3.81MM PCB
Request a Quote Datasheet
Description
TERM BLK 8P SIDE ENT 3.81MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-1362-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-1362-ND
Terminal Blocks - Wire to Board 277-1362-ND
TERM BLK 8P SIDE ENT 3.81MM PCB

TERM BLK 8P SIDE ENT 3.81MM PCB

Buy Now Datasheet
Block, Terminal; 8 A; 160 V; 3.81 mm; 26 to 16 AWG; 8; Screw; Soldering; 2.5 kV - 70054441 - Allied Electronics, Inc.
Fort Worth, TX, USA
Block, Terminal; 8 A; 160 V; 3.81 mm; 26 to 16 AWG; 8; Screw; Soldering; 2.5 kV
70054441
Block, Terminal; 8 A; 160 V; 3.81 mm; 26 to 16 AWG; 8; Screw; Soldering; 2.5 kV 70054441
8 A Nominal Current, 3.81 mm Pitch, Screw Connection Type, Printed Circuit Terminal Block Compact design with a reliable connection technique for industrial printed circuit boards. Polyamide Insulating Material Voltage: 300, Amps: 10, AWG: 30-16 Screw Connection Blocks Temperature Limits: 40°C

8 A Nominal Current, 3.81 mm Pitch, Screw Connection Type, Printed Circuit Terminal Block
Compact design with a reliable connection technique for industrial printed circuit boards.

  • Polyamide Insulating Material
  • Voltage: 300, Amps: 10, AWG: 30-16
  • Screw Connection Blocks
  • Temperature Limits: 40°C
Supplier's Site
Fixed Terminal Blocks - 1708084 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1708084
Fixed Terminal Blocks 1708084
Fixed Terminal Blocks 8P 3.81mm 90DEG

Fixed Terminal Blocks 8P 3.81mm 90DEG

Buy Now Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-1362-ND 70054441 1708084
Product Name Terminal Blocks - Wire to Board Block, Terminal; 8 A; 160 V; 3.81 mm; 26 to 16 AWG; 8; Screw; Soldering; 2.5 kV Fixed Terminal Blocks
Mounting Options PCB PCB PCB
# of Contacts 8 8
Contacts Pitch 3.81 mm (0.15 inches) 3.81 mm (0.15 inches)
Orientation 180° 90°
Body Material Polyamide (PA), Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Double-deck terminal block - Through terminal block - 2000-2201/099-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Single Row and Tri-Barrier Blocks - HB-956-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Approvals CSA Mark (US, NRTL/C); ROHS
Operating Temperature -55 to 95 C (-67 to 203 F)
View Details