7 Pos Terminal Block, 3.81mm Pitch, 200V, 8A, Thru-Hole Product overview: 1708071 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 8A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 200V, 8A, Electronic Connector, Fixed Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 371-1708071 can be used for catalog matching and distributor lookup.
"7 Position Wire to Board Terminal Block Horizontal with Board 0.150"" (3.81mm) Through Hole"
Manufacturer: Phoenix Contact
Win Source Part Number: 808087-1708071
Packaging: Bulk
Positions Per Level: 7
Number of Levels: 2
Pitch: 0.150" (3.81mm)
Mounting Style: Through Hole
Color: Green
Wire Gauge: 16-30 AWG
Housing Material: Polyamide (PA), Nylon
Voltage: 300V
Current: 10A
Mating Orientation: Horizontal with Board
Wire Termination: Screw - Rising Cage Clamp
Torque - Screw: 0.22-0.25 Nm (1.9-2.2 Lb-In)
Screw Thread: M2
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 371-1708071 | 277-1361-ND | 808087-1708071 |
| Product Name | 200V 8A Electronic Connector | Wire to Board | Terminal Blocks - 1708071 |
| Gender | Male / Plug | ||
| Termination | Screw | Screw - Rising Cage Clamp | |
| Voltage Rating | 200 volts | ||
| Current Rating | 8.0 amps | 10.0 amps |