PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1708068

Description
TERM BLK 6P SIDE ENT 3.81MM PCB
Request a Quote Datasheet
Description
TERM BLK 6P SIDE ENT 3.81MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-1360-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-1360-ND
Terminal Blocks - Wire to Board 277-1360-ND
TERM BLK 6P SIDE ENT 3.81MM PCB

TERM BLK 6P SIDE ENT 3.81MM PCB

Buy Now Datasheet
Block, Terminal; 8 A; 160 V; 3.81 mm; 26 to 16 AWG; 6; Screw; Soldering; 2.5 kV - 70054439 - Allied Electronics, Inc.
Fort Worth, TX, USA
Block, Terminal; 8 A; 160 V; 3.81 mm; 26 to 16 AWG; 6; Screw; Soldering; 2.5 kV
70054439
Block, Terminal; 8 A; 160 V; 3.81 mm; 26 to 16 AWG; 6; Screw; Soldering; 2.5 kV 70054439
8 A Nominal Current, 3.81 mm Pitch, Screw Connection Type, Printed Circuit Terminal Block Compact design with a reliable connection technique for industrial printed circuit boards. Polyamide Insulating Material Voltage: 300, Amps: 10, AWG: 30-16 Screw Connection Blocks Temperature Limits: 40°C

8 A Nominal Current, 3.81 mm Pitch, Screw Connection Type, Printed Circuit Terminal Block
Compact design with a reliable connection technique for industrial printed circuit boards.

  • Polyamide Insulating Material
  • Voltage: 300, Amps: 10, AWG: 30-16
  • Screw Connection Blocks
  • Temperature Limits: 40°C
Supplier's Site
Fixed Terminal Blocks - 1708068 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1708068
Fixed Terminal Blocks 1708068
Fixed Terminal Blocks 6P 3.81mm 90DEG

Fixed Terminal Blocks 6P 3.81mm 90DEG

Buy Now Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-1360-ND 70054439 1708068
Product Name Terminal Blocks - Wire to Board Block, Terminal; 8 A; 160 V; 3.81 mm; 26 to 16 AWG; 6; Screw; Soldering; 2.5 kV Fixed Terminal Blocks
Mounting Options PCB PCB
# of Contacts 6 6
Contacts Pitch 3.81 mm (0.15 inches) 3.81 mm (0.15 inches)
Orientation 180° 90°
Body Material Polyamide (PA), Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Terminal Blocks - 30.708/BLU - VAST STOCK CO., LIMITED
Specs
Mounting Options PCB
Termination Options Through Hole
Approvals VDE Component Mark; RoHS Compliant
View Details
68-pin DIN-rail SCSI Wiring Board - ADAM-3968-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Pluggable Terminal Blocks - 1444341 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Features Terminal Plug
View Details
Double-deck terminal block - Ground terminal block - 2000-2207/099-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers