PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1708039

Description
TERM BLK 3P SIDE ENT 3.81MM PCB
Request a Quote Datasheet
Description
TERM BLK 3P SIDE ENT 3.81MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-1357-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-1357-ND
Terminal Blocks - Wire to Board 277-1357-ND
TERM BLK 3P SIDE ENT 3.81MM PCB

TERM BLK 3P SIDE ENT 3.81MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1708039 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1708039
Fixed Terminal Blocks 1708039
Fixed Terminal Blocks 3P 3.81mm 90DEG

Fixed Terminal Blocks 3P 3.81mm 90DEG

Buy Now Datasheet
Block, Terminal; 8 A; 160 V; 3.81 mm; 26 to 16 AWG; 3; Screw; Soldering; 2.5 kV - 70054436 - Allied Electronics, Inc.
Fort Worth, TX, USA
Block, Terminal; 8 A; 160 V; 3.81 mm; 26 to 16 AWG; 3; Screw; Soldering; 2.5 kV
70054436
Block, Terminal; 8 A; 160 V; 3.81 mm; 26 to 16 AWG; 3; Screw; Soldering; 2.5 kV 70054436
8 A Nominal Current, 3.81 mm Pitch, Screw Connection Type, Printed Circuit Terminal Block Compact design with a reliable connection technique for industrial printed circuit boards. Polyamide Insulating Material Voltage: 300, Amps: 10, AWG: 30-16 Screw Connection Blocks Temperature Limits: 40°C

8 A Nominal Current, 3.81 mm Pitch, Screw Connection Type, Printed Circuit Terminal Block
Compact design with a reliable connection technique for industrial printed circuit boards.

  • Polyamide Insulating Material
  • Voltage: 300, Amps: 10, AWG: 30-16
  • Screw Connection Blocks
  • Temperature Limits: 40°C
Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-1357-ND 1708039 70054436
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks Block, Terminal; 8 A; 160 V; 3.81 mm; 26 to 16 AWG; 3; Screw; Soldering; 2.5 kV
Mounting Options PCB PCB PCB
# of Contacts 3 3
Contacts Pitch 3.81 mm (0.15 inches) 3.81 mm (0.15 inches)
Orientation 180° 90°
Body Material Polyamide (PA), Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.957 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Terminal Blocks - Din Rail, Channel - 2946-2003-7649-ND - DigiKey
Specs
Termination Options Spring Clamp
Terminal Block Type Dual level
North American 12 to 22 AWG
View Details
2 suppliers
Fixed Terminal Blocks - BB-CON-WR3 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details