"2 Position Wire to Board Terminal Block Horizontal with Board 0.150"" (3.81mm) Through Hole"
Win Source Part Number: 1380551-1708026
Category: Connectors, Interconnects>Termin
Series: COMBICON MKKDS
Positions Per Level: 2
Number of Levels: 2
Pitch: 0.150" (3.81mm)
Color: Green
Package: Bulk
Wire Gauge: 16-30 AWG
Housing Material: Polyamide (PA), Nylon
Voltage: 300 V
Standard Package: 50 pcs
Current: 10 A
Mating Orientation: Horizontal with Board
Wire Termination: Screw - Rising Cage Clamp
Torque - Screw: 0.22-0.25 Nm (1.9-2.2 Lb-In)
Screw Thread: M2
Mounting Type: Through Hole
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Phoenix Contact
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Conn Terminal Block 4 Pos 3.81mm ST Thru-Hole 8A 300V Product overview: 1708026 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 8A, 300V, Electronic Connector, Fixed Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 371-1708026 can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 277-1356-ND | 1380551-1708026 | 371-1708026 |
| Product Name | Wire to Board | Connectors, Interconnects - Terminal Blocks - Wire to Board | 8A 300V Electronic Connector |
| Termination | Screw - Rising Cage Clamp | Screw | |
| Mounting | Through Hole | Through Hole | |
| Contact Pitch | 3.81 mm (0.1500 inch) | ||
| Contact Size (AWG) | 16 to 30 AWG |