PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1708026

Description
TERM BLK 2P SIDE ENT 3.81MM PCB
Request a Quote Datasheet
Description
TERM BLK 2P SIDE ENT 3.81MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-1356-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-1356-ND
Terminal Blocks - Wire to Board 277-1356-ND
TERM BLK 2P SIDE ENT 3.81MM PCB

TERM BLK 2P SIDE ENT 3.81MM PCB

Buy Now Datasheet
Pcb Terminal Block, Mkkds 1/ 2-3,81 Rohs Compliant Phoenix Contact - 90AJ7435 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Terminal Block, Mkkds 1/ 2-3,81 Rohs Compliant Phoenix Contact
90AJ7435
Pcb Terminal Block, Mkkds 1/ 2-3,81 Rohs Compliant Phoenix Contact 90AJ7435
PCB TERMINAL BLOCK, MKKDS 1/ 2-3,81 ROHS COMPLIANT: YES

PCB TERMINAL BLOCK, MKKDS 1/ 2-3,81 ROHS COMPLIANT: YES

Supplier's Site
Block, Terminal; 8 A; 160 V; 3.81 mm; 26 to 16 AWG; 2; Screw; Soldering; 2.5 kV - 70054435 - Allied Electronics, Inc.
Fort Worth, TX, USA
Block, Terminal; 8 A; 160 V; 3.81 mm; 26 to 16 AWG; 2; Screw; Soldering; 2.5 kV
70054435
Block, Terminal; 8 A; 160 V; 3.81 mm; 26 to 16 AWG; 2; Screw; Soldering; 2.5 kV 70054435
8 A Nominal Current, 3.81 mm Pitch, Screw Connection Type, Printed Circuit Terminal Block Compact design with a reliable connection technique for industrial printed circuit boards. Polyamide Insulating Material Voltage: 300, Amps: 10, AWG: 30-16 Screw Connection Blocks Temperature Limits: 40°C

8 A Nominal Current, 3.81 mm Pitch, Screw Connection Type, Printed Circuit Terminal Block
Compact design with a reliable connection technique for industrial printed circuit boards.

  • Polyamide Insulating Material
  • Voltage: 300, Amps: 10, AWG: 30-16
  • Screw Connection Blocks
  • Temperature Limits: 40°C
Supplier's Site
Fixed Terminal Blocks - 1708026 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1708026
Fixed Terminal Blocks 1708026
Fixed Terminal Blocks 2P 3.81mm 90DEG

Fixed Terminal Blocks 2P 3.81mm 90DEG

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-1356-ND 90AJ7435 70054435 1708026
Product Name Terminal Blocks - Wire to Board Pcb Terminal Block, Mkkds 1/ 2-3,81 Rohs Compliant Phoenix Contact Block, Terminal; 8 A; 160 V; 3.81 mm; 26 to 16 AWG; 2; Screw; Soldering; 2.5 kV Fixed Terminal Blocks
Mounting Options PCB PCB PCB
# of Contacts 2 2
Contacts Pitch 3.81 mm (0.15 inches) 3.81 mm (0.15 inches)
Orientation 180° 90°
Body Material Polyamide (PA), Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7691-SEMS-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
Terminal Block for 3 Wire Cable - 82021020 - Interpower
Specs
Operating Temperature ? to 150 C (? to 302 F)
# of Contacts 3
Body Material Polyamide 6.6
View Details
Line bushings with terminals - line bushings with terminals - BARTEC
Specs
Operating Temperature -51 to 43 C (-60 to 110 F)
Voltage Rating 690 to 1000 volts
View Details
PCB Terminal Blocks - 1468345 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Approvals RoHS Compliant
View Details