PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1707917

Description
TERM BLK 3P SIDE ENT 5.08MM PCB
Request a Quote Datasheet
Description
TERM BLK 3P SIDE ENT 5.08MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-8583-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-8583-ND
Terminal Blocks - Wire to Board 277-8583-ND
TERM BLK 3P SIDE ENT 5.08MM PCB

TERM BLK 3P SIDE ENT 5.08MM PCB

Buy Now Datasheet
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1707917
Fixed Terminal Blocks 1707917
Fixed Terminal Blocks MKDS 3/ 3-B-5.08

Fixed Terminal Blocks MKDS 3/ 3-B-5.08

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-8583-ND 1707917
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB PCB
Features Interlocking (Side)
# of Contacts 3 3
Contacts Pitch 5.08 mm (0.20 inches) 5.08 mm (0.20 inches)
Orientation 180°
Unlock Full Specs
to access all available technical data

Similar Products

Disconnect terminal block - 2002-1874 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers