PHOENIX CONTACT USA Connectors, Interconnects- Terminal Blocks- Headers, Plugs and Sockets 1707421

Description
Manufacturer: Phoenix Conta Category: Connectors, Interconnects- Terminal Blocks- Headers, Plugs and Sockets Series: COMBICON MCV Package: Bulk Product Status: Active Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 2 Pitch: 0.150" (3.81mm) Header Orientation: Vertical Termination Style: Solder
Request a Quote Datasheet
Description
Manufacturer: Phoenix Conta Category: Connectors, Interconnects- Terminal Blocks- Headers, Plugs and Sockets Series: COMBICON MCV Package: Bulk Product Status: Active Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 2 Pitch: 0.150" (3.81mm) Header Orientation: Vertical Termination Style: Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects- Terminal Blocks- Headers, Plugs and Sockets -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- Terminal Blocks- Headers, Plugs and Sockets
Connectors, Interconnects- Terminal Blocks- Headers, Plugs and Sockets
Manufacturer: Phoenix Conta Category: Connectors, Interconnects- Terminal Blocks- Headers, Plugs and Sockets Series: COMBICON MCV Package: Bulk Product Status: Active Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 2 Pitch: 0.150" (3.81mm) Header Orientation: Vertical Termination Style: Solder

Manufacturer: Phoenix Conta
Category: Connectors, Interconnects- Terminal Blocks- Headers, Plugs and Sockets
Series: COMBICON MCV
Package: Bulk
Product Status: Active
Type: Header, Male Pins, Shrouded (4 Side)
Number of Positions: 2
Pitch: 0.150" (3.81mm)
Header Orientation: Vertical
Termination Style: Solder

Buy Now Datasheet
Pluggable Terminal Blocks - 1707421 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1707421
Pluggable Terminal Blocks 1707421
Pluggable Terminal Blocks 2 Pos 3.81mm pitch Through Hole Header

Pluggable Terminal Blocks 2 Pos 3.81mm pitch Through Hole Header

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1707421
Product Name Connectors, Interconnects- Terminal Blocks- Headers, Plugs and Sockets Pluggable Terminal Blocks
Product Type IC Headers
RoHS Compliant RoHS Compliant
Voltage Rating 160 volts
Unlock Full Specs
to access all available technical data

Similar Products

.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Discrete Sockets - 9094338 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
Smart card PCB Mount Socket - 697-SMCV3-S-008-01-O-005L - Rego Electronics Inc.
Specs
Product Type IC Socket
Mounting Through-Hole
Features Push-Pull
View Details