"2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) Vertical Through Hole"
2 Pos 3.81mm Pitch Wire-to-Board Header, 8A, 300V, Vertical Product overview: 1707421 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 8A, 300V, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-1707421 can be used for catalog matching and distributor lookup.
TERM BLOCK HDR 2POS VERT 3.81MM
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 277-6640-ND | 370-1707421 | 1707421 |
| Product Name | Headers, Plugs and Sockets | 8A 300V Electronic Connector | Headers, Plugs and Sockets |
| Connector Type | Header Connector | ||
| Mounting | Through Hole | Through Hole | |
| Current Rating | 8.0 amps | 8.0 amps | 8.0 amps |
| Contact Pitch | 3.81 mm (0.1500 inch) |