PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1706714

Description
TERM BLOCK 1POS 45DEG PCB
Request a Quote Datasheet
Description
TERM BLOCK 1POS 45DEG PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-1316-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-1316-ND
Terminal Blocks - Wire to Board 277-1316-ND
TERM BLOCK 1POS 45DEG PCB

TERM BLOCK 1POS 45DEG PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1706714 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1706714
Fixed Terminal Blocks 1706714
Fixed Terminal Blocks 1P 5.08mm 135DEG

Fixed Terminal Blocks 1P 5.08mm 135DEG

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-1316-ND 1706714
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB PCB
Features Interlocking (Side)
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
# of Contacts 1 1
Orientation 45 Degree Entry 45 Degree Entry
Unlock Full Specs
to access all available technical data

Similar Products

Type 90.21 - Socket with box clamp terminals - 9021 - Finder S.p.A. con unico socio
Specs
Termination Options Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); VDE Component Mark; EAC-1, CSA, CE-2, IMQ-grande, cRUus, VDE, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.023 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Through terminal block - 2001-1401/000-053 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
DB62 DIN-rail Wiring Board - ADAM-3962-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers