16A 400V 2.5mm² Modular Terminal Block, Right Angle, Green Product overview: 1706701 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16A, 400V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 16A, 400V, Electronic Connector, Fixed Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 371-1706701 can be used for catalog matching and distributor lookup.
1 Position Wire to Board Terminal Block 45° (135°) Angle with Board Through Hole
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 371-1706701 | 277-1314-ND | 1706701 |
| Product Name | 16A 400V Electronic Connector | Wire to Board | Wire to Board |
| Gender | Male / Plug | ||
| Termination | Solder | Screwless - Spring Cage, Tension Clamp | |
| Voltage Rating | 400 volts | 300 volts | |
| Current Rating | 16.0 amps | 10.0 amps |