PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1706264

Description
TERM BLK 11P SIDE ENT 3.81MM PCB
Request a Quote Datasheet
Description
TERM BLK 11P SIDE ENT 3.81MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-1426-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-1426-ND
Terminal Blocks - Wire to Board 277-1426-ND
TERM BLK 11P SIDE ENT 3.81MM PCB

TERM BLK 11P SIDE ENT 3.81MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1706264 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1706264
Fixed Terminal Blocks 1706264
Fixed Terminal Blocks 11P 3.81mm 90 DEG

Fixed Terminal Blocks 11P 3.81mm 90 DEG

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-1426-ND 1706264
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB PCB
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
# of Contacts 11 11
Contacts Pitch 3.81 mm (0.15 inches) 3.81 mm (0.15 inches)
Orientation 180°
Unlock Full Specs
to access all available technical data

Similar Products

DB9 DIN-rail Wiring Board - ADAM-3909-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
DIN Rail Terminal Blocks - 2787703 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
2 suppliers
Screwless Terminal Blocks - DGSB141V5 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Operating Temperature -40 to 105 C (-40 to 221 F)
Terminal Block Type Power Distribution Blocks; Screwless Terminal Blocks
View Details