PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1706251

Description
TERM BLK 10P SIDE ENT 3.81MM PCB
Request a Quote Datasheet
Description
TERM BLK 10P SIDE ENT 3.81MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-1425-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-1425-ND
Terminal Blocks - Wire to Board 277-1425-ND
TERM BLK 10P SIDE ENT 3.81MM PCB

TERM BLK 10P SIDE ENT 3.81MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1706251 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1706251
Fixed Terminal Blocks 1706251
Fixed Terminal Blocks 10P 3.81mm 90 DEG

Fixed Terminal Blocks 10P 3.81mm 90 DEG

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-1425-ND 1706251
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
# of Contacts 10 10
Contacts Pitch 3.81 mm (0.15 inches) 3.81 mm (0.15 inches)
Orientation 180°
Unlock Full Specs
to access all available technical data

Similar Products

50-pin DIN-rail Wiring Board w/ LED Indicators - ADAM-3951-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
Features Indicator Light
View Details
2 suppliers
Double-deck terminal block - Through terminal block - 2002-2234 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Pluggable Terminal Blocks - CIMXX5M1 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details