PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1706248

Description
TERM BLK 9P SIDE ENT 3.81MM PCB
Request a Quote Datasheet
Description
TERM BLK 9P SIDE ENT 3.81MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-1424-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-1424-ND
Terminal Blocks - Wire to Board 277-1424-ND
TERM BLK 9P SIDE ENT 3.81MM PCB

TERM BLK 9P SIDE ENT 3.81MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1706248 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1706248
Fixed Terminal Blocks 1706248
Fixed Terminal Blocks 9P 3.81mm 90 DEG

Fixed Terminal Blocks 9P 3.81mm 90 DEG

Buy Now Datasheet
Block, Terminal; 5 A; 160 V; 3.81 mm; 26 to 22 AWG; 9; Insulation Displacement - 70054479 - Allied Electronics, Inc.
Fort Worth, TX, USA
Block, Terminal; 5 A; 160 V; 3.81 mm; 26 to 22 AWG; 9; Insulation Displacement
70054479
Block, Terminal; 5 A; 160 V; 3.81 mm; 26 to 22 AWG; 9; Insulation Displacement 70054479
5 A Nominal Current, 160 V Nominal Voltage, Printed Circuit Terminal Block Solder mounting type Insulation displacement connection type Polyamide Insulating Material Voltage: 300 V, Amps: 5 A, AWG: 28-22 Insulation Displacement Connection Makes It Possible to Connect Insulated Conductors Quickly and without Tools Equipped with an Integrated Connection Latch

5 A Nominal Current, 160 V Nominal Voltage, Printed Circuit Terminal Block

  • Solder mounting type
  • Insulation displacement connection type
  • Polyamide Insulating Material
  • Voltage: 300 V, Amps: 5 A, AWG: 28-22
  • Insulation Displacement Connection
  • Makes It Possible to Connect Insulated Conductors Quickly and without Tools
  • Equipped with an Integrated Connection Latch
Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-1424-ND 1706248 70054479
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks Block, Terminal; 5 A; 160 V; 3.81 mm; 26 to 22 AWG; 9; Insulation Displacement
Mounting Options PCB PCB
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0 CSA Mark (US, NRTL/C); UL Listing Mark; UL Recognized Component Mark (US and Canadian)
# of Contacts 9 9
Contacts Pitch 3.81 mm (0.15 inches) 3.81 mm (0.15 inches)
Orientation 180° 90°
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Through terminal block - 2001-1309 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
PCB Terminal Blocks with Wire Guard - MSGXX007 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details