PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1705692

Description
TERM BLK 6P SIDE ENT 3.81MM PCB
Request a Quote Datasheet
Description
TERM BLK 6P SIDE ENT 3.81MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-13731-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-13731-ND
Terminal Blocks - Wire to Board 277-13731-ND
TERM BLK 6P SIDE ENT 3.81MM PCB

TERM BLK 6P SIDE ENT 3.81MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1705692 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1705692
Fixed Terminal Blocks 1705692
Fixed Terminal Blocks EMKDS 1.5/ 6-3.81

Fixed Terminal Blocks EMKDS 1.5/ 6-3.81

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-13731-ND 1705692
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB PCB
Approvals RoHS Compliant VDE Component Mark; RoHS Compliant
# of Contacts 6 6
Contacts Pitch 3.81 mm (0.15 inches) 3.81 mm (0.15 inches)
Orientation 180°
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - BB-CON-CR4PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
Through terminal block - 2001-1209 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Single Row and Tri-Barrier Blocks - HI-207-XXP* - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Cover
Approvals ROHS
View Details