PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1705647

Description
TERM BLK 12P SIDE ENT 3.81MM PCB
Request a Quote Datasheet
Description
TERM BLK 12P SIDE ENT 3.81MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-13729-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-13729-ND
Terminal Blocks - Wire to Board 277-13729-ND
TERM BLK 12P SIDE ENT 3.81MM PCB

TERM BLK 12P SIDE ENT 3.81MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1705647 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1705647
Fixed Terminal Blocks 1705647
Fixed Terminal Blocks MKDSD 1.5/ 12-3.81

Fixed Terminal Blocks MKDSD 1.5/ 12-3.81

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-13729-ND 1705647
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
# of Contacts 12 12
Contacts Pitch 3.81 mm (0.15 inches) 3.81 mm (0.15 inches)
Orientation 180°
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - 1468248 - RS Components, Ltd.
Specs
Mounting Options PCB; Plug-in
Termination Options Screw Clamp; Screw
Features Terminal Plug
View Details
Terminals - Screw Connectors - 36-1248-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
Features Anti-Rotational Tab, Solder Lug Below Board
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-16D2-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 16
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers