TERM BLOCK 3POS 40DEG 5.08MM PCB
Fixed Terminal Blocks 3P 5.08mm 40DEG
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 277-5724-ND | 2482362 | 1705472 |
| Product Name | Terminal Blocks - Wire to Board | PCB Terminal Blocks | Fixed Terminal Blocks |
| Mounting Options | PCB | PCB | |
| Features | Interlocking (Side) | ||
| # of Contacts | 3 | 3 | 3 |
| Contacts Pitch | 5.08 mm (0.20 inches) | 5.08 mm (0.20 inches) | 5.08 mm (0.20 inches) |
| Orientation | 40° (130°) Angle with Board |