PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1704837

Description
TERM BLOCK 1POS SIDE ENTRY PCB
Request a Quote Datasheet
Description
TERM BLOCK 1POS SIDE ENTRY PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-10194-2-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-10194-2-ND
Terminal Blocks - Wire to Board 277-10194-2-ND
TERM BLOCK 1POS SIDE ENTRY PCB

TERM BLOCK 1POS SIDE ENTRY PCB

Buy Now Datasheet
Terminal Blocks - Wire to Board - 277-10194-1-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-10194-1-ND
Terminal Blocks - Wire to Board 277-10194-1-ND
TERM BLOCK 1POS SIDE ENTRY PCB

TERM BLOCK 1POS SIDE ENTRY PCB

Buy Now Datasheet
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1704837
Fixed Terminal Blocks 1704837
Fixed Terminal Blocks 41A, 1kV Spring Cage PTSPL-6/1-2x2 2.9

Fixed Terminal Blocks 41A, 1kV Spring Cage PTSPL-6/1-2x2 2.9

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-10194-2-ND 1704837
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB PCB
Approvals RoHS Compliant VDE Component Mark; RoHS Compliant
# of Contacts 1 1
Orientation 180°
North American 10 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.013 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Ground terminal block - 2002-6307 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Type 96.02 - Socket with screw (box clamp) terminals - 9602 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, CSA, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
20-pin DIN-rail Flat Cable Wiring Board - ADAM-3920-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers