TERM BLOCK 1POS SIDE ENTRY PCB
TERM BLOCK 1POS SIDE ENTRY PCB
Fixed Terminal Blocks 41A, 1kV Spring Cage PTSPL-6/1-2x2 2.1
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 277-10193-1-ND | 1704836 |
| Product Name | Terminal Blocks - Wire to Board | Fixed Terminal Blocks |
| Mounting Options | PCB | |
| # of Contacts | 1 | 1 |
| Orientation | 180° | |
| North American | 10 to 14 AWG | |
| Termination Options | Spring Clamp; Spring Cage |