1 Position Wire to Board Terminal Block 45° (135°) Angle with Board Through Hole
1-Pos Terminal Block, 12A, 400V, Right Angle, Solder, Thru-Hole Product overview: 1704402 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 400V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 12A, 400V, Electronic Connector, Fixed Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 371-1704402 can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 277-1318-ND | 371-1704402 |
| Product Name | Wire to Board | 12A 400V Electronic Connector |
| Termination | Screwless - Spring Cage, Tension Clamp | Solder |
| Mounting | Through Hole | |
| Contact Size (AWG) | 12 to 26 AWG |