PHOENIX CONTACT USA Panel Mount 1703807

Description
5 Position Terminal Block Header, Female Sockets Green
Request a Quote Datasheet
Description
5 Position Terminal Block Header, Female Sockets Green
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount - 1703807-ND - DigiKey
Thief River Falls, MN, United States
Panel Mount
1703807-ND
Panel Mount 1703807-ND
5 Position Terminal Block Header, Female Sockets Green

5 Position Terminal Block Header, Female Sockets Green

Buy Now Datasheet
Panel Mount - 1703807 - ODG (Origin Data Global)
Shenzhen, China
Panel Mount
1703807
Panel Mount 1703807
TERM BLK HEADER 5POS GREEN

TERM BLK HEADER 5POS GREEN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors
Product Number 1703807-ND 1703807
Product Name Panel Mount Panel Mount
Contact Size (AWG) 6 to 20 AWG 6 to 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Shorting Jack-.200
Specs
Gender Female / Jack
View Details
2 suppliers
AX8831 | AMP8000 coupling module for AX8000 -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
MDHC Series: DC TO 40 GHz -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details