PHOENIX CONTACT USA Panel Mount 1703700

Description
3 Position Terminal Block Header, Female Sockets Green
Request a Quote Datasheet
Description
3 Position Terminal Block Header, Female Sockets Green
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount - 1703700-ND - DigiKey
Thief River Falls, MN, United States
Panel Mount
1703700-ND
Panel Mount 1703700-ND
3 Position Terminal Block Header, Female Sockets Green

3 Position Terminal Block Header, Female Sockets Green

Buy Now Datasheet
Panel Mount - 1703700 - ODG (Origin Data Global)
Shenzhen, China
Panel Mount
1703700
Panel Mount 1703700
TERM BLK HEADER 3POS GREEN

TERM BLK HEADER 3POS GREEN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors
Product Number 1703700-ND 1703700
Product Name Panel Mount Panel Mount
Contact Size (AWG) 6 to 20 AWG 6 to 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details
Coaxial Adapters - K233A8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details