PHOENIX CONTACT USA Panel Mount 1703632

Description
4 Position Terminal Block Header, Male Pins Green
Request a Quote Datasheet
Description
4 Position Terminal Block Header, Male Pins Green
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount - 1703632-ND - DigiKey
Thief River Falls, MN, United States
Panel Mount
1703632-ND
Panel Mount 1703632-ND
4 Position Terminal Block Header, Male Pins Green

4 Position Terminal Block Header, Male Pins Green

Buy Now Datasheet
Panel Mount - 1703632 - ODG (Origin Data Global)
Shenzhen, China
Panel Mount
1703632
Panel Mount 1703632
TERM BLK HEADER 4POS GREEN

TERM BLK HEADER 4POS GREEN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors
Product Number 1703632-ND 1703632
Product Name Panel Mount Panel Mount
Contact Size (AWG) 6 to 20 AWG 6 to 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5781 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
ZS2000-5911 | Sensor-Connector, M23, straight with coupling nut -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Transducer Receptacles - PT1H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details