PHOENIX CONTACT USA Panel Mount 1703412

Description
6 Position Terminal Block Header, Male Pins Green
Request a Quote Datasheet
Description
6 Position Terminal Block Header, Male Pins Green
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount - 1703412-ND - DigiKey
Thief River Falls, MN, United States
Panel Mount
1703412-ND
Panel Mount 1703412-ND
6 Position Terminal Block Header, Male Pins Green

6 Position Terminal Block Header, Male Pins Green

Buy Now Datasheet
Panel Mount - 1703412 - ODG (Origin Data Global)
Shenzhen, China
Panel Mount
1703412
Panel Mount 1703412
TERM BLK HEADER 6POS GREEN

TERM BLK HEADER 6POS GREEN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors
Product Number 1703412-ND 1703412
Product Name Panel Mount Panel Mount
Contact Size (AWG) 6 to 20 AWG 6 to 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

USB 3.0 with Detect Pin Connector - 845-018-057CRL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting PC Mount
View Details
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
50 Ohm N Bulkhead Jack - 111071 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details