PHOENIX CONTACT USA Wire to Board 1703096

Description
"12 Position Wire to Board Terminal Block Horizontal with Board 0.295"" (7.50mm) Through Hole"
Request a Quote Datasheet
Description
"12 Position Wire to Board Terminal Block Horizontal with Board 0.295"" (7.50mm) Through Hole"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire to Board - 277-2517-ND - DigiKey
Thief River Falls, MN, United States
Wire to Board
277-2517-ND
Wire to Board 277-2517-ND
"12 Position Wire to Board Terminal Block Horizontal with Board 0.295"" (7.50mm) Through Hole"

"12 Position Wire to Board Terminal Block Horizontal with Board 0.295"" (7.50mm) Through Hole"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number 277-2517-ND
Product Name Wire to Board
Termination Screwless - Push Button Clamp
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC1-FL2G-S23-01 - kTB Solutions
Specs
Connector Type 1.0mm Female
Gender Female / Jack
Frequency 0.000 to 110.000 GHz
View Details
SATA 13P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type SATA
Gender Female / Jack
Termination Through Hole
View Details
Headers, Male Pins - A28632-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers
High Frequency Mini-Lock Connectors - SMPM Series - Molex Signal Tech Industrial Ltd.
Specs
Category Military Connector
Mounting Male Straight PCB Mount
Frequency 110.000 GHz
View Details