PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1703084

Description
TERM BLK 3POS SIDE ENT 7.5MM PCB
Request a Quote Datasheet
Description
TERM BLK 3POS SIDE ENT 7.5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-2508-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-2508-ND
Terminal Blocks - Wire to Board 277-2508-ND
TERM BLK 3POS SIDE ENT 7.5MM PCB

TERM BLK 3POS SIDE ENT 7.5MM PCB

Buy Now Datasheet
Wire-To-Board Terminal Block, 3, 630 V, 12 A, 26 Awg, 14 Awg, 2.5 Mm Rohs Compliant Phoenix Contact - 78T0410 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Terminal Block, 3, 630 V, 12 A, 26 Awg, 14 Awg, 2.5 Mm Rohs Compliant Phoenix Contact
78T0410
Wire-To-Board Terminal Block, 3, 630 V, 12 A, 26 Awg, 14 Awg, 2.5 Mm Rohs Compliant Phoenix Contact 78T0410
Wire-To-Board Terminal Block, 3, 630 V, 12 A, 26 AWG, 14 AWG, 2.5 mm RoHS Compliant: Yes

Wire-To-Board Terminal Block, 3, 630 V, 12 A, 26 AWG, 14 AWG, 2.5 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Terminal Blocks - 1703084 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1703084
Fixed Terminal Blocks 1703084
Fixed Terminal Blocks PTS 1,5/ 3-7,5-H

Fixed Terminal Blocks PTS 1,5/ 3-7,5-H

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-2508-ND 78T0410 1703084
Product Name Terminal Blocks - Wire to Board Wire-To-Board Terminal Block, 3, 630 V, 12 A, 26 Awg, 14 Awg, 2.5 Mm Rohs Compliant Phoenix Contact Fixed Terminal Blocks
Mounting Options PCB PCB
# of Contacts 3 3
Contacts Pitch 7.49 mm (0.29 inches) 7.50 mm (0.30 inches)
Orientation 180°
Body Material Polyamide (PA), Nylon
Unlock Full Specs
to access all available technical data

Similar Products

DIN-rail Wiring Terminal Board with CJC Circuit - PCLD-8710-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
Through terminal block - 2001-1201/000-053 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
PCB Terminal Blocks with Wire Guard - MSPXX00N - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details