Phoenix Contact GmbH & Co. KG Pluggable Terminal Blocks 1703043

Description
Pluggable Terminal Blocks 9 Pos 10.16mm pitch Feed Thru Invert Hdr
Datasheet
Description
Pluggable Terminal Blocks 9 Pos 10.16mm pitch Feed Thru Invert Hdr
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 1703043 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1703043
Pluggable Terminal Blocks 1703043
Pluggable Terminal Blocks 9 Pos 10.16mm pitch Feed Thru Invert Hdr

Pluggable Terminal Blocks 9 Pos 10.16mm pitch Feed Thru Invert Hdr

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 1703043
Product Name Pluggable Terminal Blocks
Mounting Options Panel Mount
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
# of Contacts 9
Unlock Full Specs
to access all available technical data

Similar Products

Type 94.54 - Screwless terminal socket - 9454 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); EAC-1, cRUus, ukca, CSA
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Terminals - 2206.0/100 - Powell Electronics, Inc.
Specs
North American 14 AWG
View Details
Terminal Blocks - Din Rail, Channel - 2946-2003-6645-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details
2 suppliers
Pluggable Terminal Blocks - BB-CON-CR4P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details