1 Position Wire to Board Terminal Block Vertical with Board Through Hole
Manufacturer: Phoenix Contact
Win Source Part Number: 1332309-1703021
Category: Connectors, Interconnects>Termin
Packaging: Bulk
Positions Per Level: 1
Number of Levels: 1
Color: Green
Features: Interlocking (Side)
Wire Gauge: 10-24 AWG
Housing Material: Polyamide (PA), Nylon
Voltage: 300 V
Standard Package: 50
Mounting: Through Hole
Current: 30 A
Mating Orientation: Vertical with Board
Wire Termination: Screw - Pressure Clip
Torque - Screw: 0.5-0.6 Nm (4.4-5.3 Lb-In)
Screw Thread: M3
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
HTSUS: 8536.90.4000
Other Part Number: 1703021-ND,1703021-N
RoHS Status: RoHS Compliant
TERM BLOCK 1POS TOP ENTRY PCB
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 277-6073-ND | 1332309-1703021 | 1703021 |
| Product Name | Wire to Board | Connectors, Interconnects - Terminal Blocks - Wire to Board | Wire to Board |
| Termination | Screw - Pressure Clip | ||
| Mounting | Through Hole | Through Hole | Through Hole |
| Contact Size (AWG) | 10 to 24 AWG | 10 to 24 AWG |