Win Source Part Number: 1315619-1702628
Category: Connectors, Interconnects>Termin
Series: COMBICON PC
Type: Plug, Female Sockets
Number of Positions: 4
Positions Per Level: 4
Number of Levels: 1
Pitch: 0.400" (10.16mm)
Plug Wire Entry: 180°
Termination Style: Screw - Rising Cage Clamp
Current - IEC: 76A
Voltage - IEC: 1 kV
Wire Gauge or Range - AWG: 6-18 AWG
Wire Gauge or Range - mm2: 0.75-16mm²
Color: Green
Features: Mating Flange, Positions Stamped
Package: Bulk
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.8000
Mfr: Phoenix Contact
| Win Source Electronics | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | 1315619-1702628 |
| Product Name | Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets |
| Product Type | IC Headers |