TERM BLOCK PLUG 3POS 225DEG 5MM
Pluggable Terminal Blocks 3 Pos 5mm pitch Plug 24-12 AWG Screw
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 277-8565-ND | 1702136 |
| Product Name | Terminal Blocks - Headers, Plugs and Sockets | Pluggable Terminal Blocks |
| Mounting Options | Free Hanging (In-Line) | |
| Termination Options | Screw Clamp | Screw Clamp; Screw |
| Features | Terminal Plug; Retention Latches (Non-Wire Side) | |
| Approvals | RoHS Compliant | VDE Component Mark; RoHS Compliant |
| Terminal Block Type | Single Feed Through | Pluggable Terminal Blocks |