TERM BLK 2P SIDE ENT 7.62MM PCB
Fixed Terminal Blocks FFKDSA1/H1-7 62- 2
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 1700758-ND | 1700758 |
| Product Name | Terminal Blocks - Wire to Board | Fixed Terminal Blocks |
| Mounting Options | PCB | |
| # of Contacts | 2 | 2 |
| Contacts Pitch | 7.62 mm (0.30 inches) | 7.62 mm (0.30 inches) |
| Orientation | 180° | |
| North American | 16 to 22 AWG |