Manufacturer: Phoenix Contact
Win Source Part Number: 1332201-1700040
Category: Connectors, Interconnects>Termin
Packaging: Bulk
Positions Per Level: 1
Number of Levels: 1
Color: Green
Features: Interlocking (Side)
Wire Gauge: 12-30 AWG
Housing Material: Polyamide (PA), Nylon
Voltage: 300 V
Standard Package: 50
Mounting: Through Hole
Current: 17 A
Mating Orientation: Horizontal with Board
Wire Termination: Screw - Pressure Clip
Torque - Screw: 0.4-0.5 Nm (3.5-4.4 Lb-In)
Screw Thread: M2.5
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Other Part Number: FRONT2,5-H/SA10,277-
RoHS Status: RoHS Compliant
1 Position Wire to Board Terminal Block Horizontal with Board Through Hole
TERM BLOCK 1POS SIDE ENTRY PCB
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 1332201-1700040 | 277-6197-ND | 1700040 |
| Product Name | Connectors, Interconnects - Terminal Blocks - Wire to Board | Wire to Board | Wire to Board |
| Connector Type | Wire to Board Connector | Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | Through Hole |
| Current Rating | 17.0 amps | 17.0 amps |