3 Position Circular Connector Plug, Male Pins Solder Cup
Phoenix Contact 1699902
SENSOR CONNECTOR, M8, PLUG, 3POS; Product Range:-; Sensor Connector Size:M8; Gender:Plug; No. of Contacts:3Contacts; Sensor Contact Type:Solder Pin; Sensor Connector Mounting:Right Angle Cable Mount; IP / NEMA Rating:IP67; Connector RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 277-13700-ND | 2544720 | 79Y9540 |
| Product Name | Circular Connector Assemblies | Industrial Circular Connectors | Sensor Connector, M8, Plug, 3Pos; Product Range Phoenix Contact |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |
| Geometry | Right Angle | ||
| Mounting | Free Hanging (In-Line), Right Angle | Right Angle Cable Mount |