PHOENIX CONTACT USA Circular Cable Assemblies 1694509

Description
Cable Assembly 4.92' (1.50m)
Request a Quote Datasheet
Description
Cable Assembly 4.92' (1.50m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1694509-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1694509-ND
Circular Cable Assemblies 1694509-ND
Cable Assembly 4.92' (1.50m)

Cable Assembly 4.92' (1.50m)

Buy Now Datasheet
Sensor Cord, 3P, M12 Rcpt-Free End, 1.5M; Connector To Connector Phoenix Contact - 71Y7330 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 3P, M12 Rcpt-Free End, 1.5M; Connector To Connector Phoenix Contact
71Y7330
Sensor Cord, 3P, M12 Rcpt-Free End, 1.5M; Connector To Connector Phoenix Contact 71Y7330
SENSOR CORD, 3P, M12 RCPT-FREE END, 1.5M; Connector to Connector:90° M12 Receptacle to Free End; Cable Length - Metric:1.5m; Cable Length - Imperial:4.92ft; Product Range:-; SVHC:No SVHC (15-Jan-2019); Connector Type A:M12 Sensor RoHS Compliant: Yes

SENSOR CORD, 3P, M12 RCPT-FREE END, 1.5M; Connector to Connector:90° M12 Receptacle to Free End; Cable Length - Metric:1.5m; Cable Length - Imperial:4.92ft; Product Range:-; SVHC:No SVHC (15-Jan-2019); Connector Type A:M12 Sensor RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Circular Cable Assemblies - 1694509 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
1694509
Cable Assemblies - Circular Cable Assemblies 1694509
CBL CIRC 3POS FEM TO WIRE 4.92'

CBL CIRC 3POS FEM TO WIRE 4.92'

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1694509-ND 71Y7330 1694509
Product Name Circular Cable Assemblies Sensor Cord, 3P, M12 Rcpt-Free End, 1.5M; Connector To Connector Phoenix Contact Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Zinc Barrel to Stainless Ball - AC-CAH0-5-2000-025 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.6667 ft (2.03 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
H05 V-K Single Fine Wire Stranded - 86023120 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details