5 Position Circular Connector Receptacle, Female Sockets Screw
Phoenix Contact 1694305
SENSOR CONNECTOR, M12, RCPT, 5POS; Product Range:-; Sensor Connector Size:M12; Gender:Receptacle; No. of Contacts:5Contacts; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA Rating:IP67; RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 277-4307-ND | 8016586 | 82Y7663 |
| Product Name | Circular Connector Assemblies | Industrial Circular Connectors | Sensor Connector, M12, Rcpt, 5Pos; Product Range Phoenix Contact |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |
| Mounting | Free Hanging (In-Line) | Cable mount | Straight Cable Mount |
| Voltage Rating | 48 to 60 volts | 60 volts | |
| Current Rating | 4.0 amps |