PHOENIX CONTACT USA Circular Connector Assemblies 1694295

Description
4 Position Circular Connector Receptacle, Female Sockets Screw
Request a Quote
Description
4 Position Circular Connector Receptacle, Female Sockets Screw
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Sensor Connector, M12, Rcpt, 4Pos (part number 82Y7662) is a shielded, straight socket connector designed for reliable signal transmission in environments with electromagnetic interference. It features a screw connection method, accommodating conductor cross sections from 0.25 mm² to 0.75 mm² (AWG 24 to 18), and is rated for a current of 4 A and a voltage of 60 V DC or 48 V AC. The connector has an IP67 degree of protection, ensuring safe use in harsh conditions, with an operating temperature range of -40 °C to 85 °C. The connector's construction includes a zinc die-cast, nickel-plated grip body, and gold-plated contacts, providing durability and corrosion resistance. It supports a cable diameter of 4 mm to 6 mm and allows for both ferrule and non-ferrule wire connections. The product complies with IEC 61076-2-101 standards and has a high insulation resistance of ,â 100 MΩ. This connector is suitable for applications requiring robust and secure connections in industrial settings.

Datasheet Summary
Powered by GS/AI

The Sensor Connector, M12, Rcpt, 4Pos (part number 82Y7662) is a shielded, straight socket connector designed for reliable signal transmission in environments with electromagnetic interference. It features a screw connection method, accommodating conductor cross sections from 0.25 mm² to 0.75 mm² (AWG 24 to 18), and is rated for a current of 4 A and a voltage of 60 V DC or 48 V AC. The connector has an IP67 degree of protection, ensuring safe use in harsh conditions, with an operating temperature range of -40 °C to 85 °C. The connector's construction includes a zinc die-cast, nickel-plated grip body, and gold-plated contacts, providing durability and corrosion resistance. It supports a cable diameter of 4 mm to 6 mm and allows for both ferrule and non-ferrule wire connections. The product complies with IEC 61076-2-101 standards and has a high insulation resistance of ,â 100 MΩ. This connector is suitable for applications requiring robust and secure connections in industrial settings.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 277-4363-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
277-4363-ND
Circular Connector Assemblies 277-4363-ND
4 Position Circular Connector Receptacle, Female Sockets Screw

4 Position Circular Connector Receptacle, Female Sockets Screw

Buy Now Datasheet
Industrial Circular Connectors - 8016615 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
8016615
Industrial Circular Connectors 8016615
Phoenix Contact 1694295

Phoenix Contact 1694295

Supplier's Site
Sensor Connector, M12, Rcpt, 4Pos; Product Range Phoenix Contact - 82Y7662 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M12, Rcpt, 4Pos; Product Range Phoenix Contact
82Y7662
Sensor Connector, M12, Rcpt, 4Pos; Product Range Phoenix Contact 82Y7662
SENSOR CONNECTOR, M12, RCPT, 4POS; Product Range:-; Sensor Connector Size:M12; Gender:Receptacle; No. of Contacts:4Contacts; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA Rating:IP67; RoHS Compliant: Yes

SENSOR CONNECTOR, M12, RCPT, 4POS; Product Range:-; Sensor Connector Size:M12; Gender:Receptacle; No. of Contacts:4Contacts; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA Rating:IP67; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 277-4363-ND 8016615 82Y7662
Product Name Circular Connector Assemblies Industrial Circular Connectors Sensor Connector, M12, Rcpt, 4Pos; Product Range Phoenix Contact
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Cable mount Straight Cable Mount
Voltage Rating 48 to 60 volts 60 volts
Current Rating 4.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 2243-SK9F-019-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
3 suppliers
XC5(DIN Twin-contact Connectors)   - XC5C-3222 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Male / Plug
Geometry Right Angle
View Details
3 suppliers