PHOENIX CONTACT USA Circular Connector Assemblies 1694224

Description
5 Position Circular Connector Plug, Male Pins Solder
Request a Quote Datasheet
Description
5 Position Circular Connector Plug, Male Pins Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 277-2689-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
277-2689-ND
Circular Connector Assemblies 277-2689-ND
5 Position Circular Connector Plug, Male Pins Solder

5 Position Circular Connector Plug, Male Pins Solder

Buy Now Datasheet
Circular Connector Assemblies - 1694224 - ODG (Origin Data Global)
Shenzhen, China
Circular Connector Assemblies
1694224
Circular Connector Assemblies 1694224
CONN PLUG MALE 5POS GOLD SOLDER

CONN PLUG MALE 5POS GOLD SOLDER

Supplier's Site Datasheet
Sensor Connector, M12, Plug, 5Pos; Product Range Phoenix Contact - 82Y7659 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M12, Plug, 5Pos; Product Range Phoenix Contact
82Y7659
Sensor Connector, M12, Plug, 5Pos; Product Range Phoenix Contact 82Y7659
SENSOR CONNECTOR, M12, PLUG, 5POS; Product Range:-; Sensor Connector Size:M12; Gender:Plug; No. of Contacts:5Contacts; Sensor Contact Type:Solder Pin; Sensor Connector Mounting:Right Angle Panel Mount; IP / NEMA Rating:IP67; RoHS Compliant: Yes

SENSOR CONNECTOR, M12, PLUG, 5POS; Product Range:-; Sensor Connector Size:M12; Gender:Plug; No. of Contacts:5Contacts; Sensor Contact Type:Solder Pin; Sensor Connector Mounting:Right Angle Panel Mount; IP / NEMA Rating:IP67; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 277-2689-ND 1694224 82Y7659
Product Name Circular Connector Assemblies Circular Connector Assemblies Sensor Connector, M12, Plug, 5Pos; Product Range Phoenix Contact
Connector Type Plug, Male Pins Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole, Right Angle Panel Mount, Through Hole, Right Angle Right Angle Panel Mount
Voltage Rating 60 volts 60 volts
Current Rating 4.0 amps 4.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE RECEPTACLE - RIGHT ANGLE - 51416-004LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers
Video Display Connectors Series - HDMI/Display Port 2 in 1 Connectors - Rego Electronics Inc.
Specs
Category Audio / Video
Connector Type HDMI; DisplayPort
Gender Female / Jack
View Details
PCB Headers - 1730983 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
13+13 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details