PHOENIX CONTACT USA Circular Cable Assemblies 1693979

Description
Cable Assembly 4.92' (1.50m)
Request a Quote Datasheet
Description
Cable Assembly 4.92' (1.50m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1693979-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1693979-ND
Circular Cable Assemblies 1693979-ND
Cable Assembly 4.92' (1.50m)

Cable Assembly 4.92' (1.50m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 1693979 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
1693979
Cable Assemblies - Circular Cable Assemblies 1693979
CBL 5POS FMALE TO FMALE 4.92'

CBL 5POS FMALE TO FMALE 4.92'

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 1693979-ND 1693979
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Zinc Barrel to Stainless Ball - AC-CAH0-5-0750-025 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 3.28 ft (10 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Green/Yellow PVC Single Wire - 55010830 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details