Manufacturer: Phoenix Contact
Win Source Part Number: 799423-1669848
Color: Black
Connector Type: Circular 05 pos Female to Wire Leads
Length: 16.40' (5.00m)
Cable Type: Round
Shielding: Unshielded
Usage: Industrial Environments - IP65
Family Name: 1669848
Categories: Cable Assemblies
Introduction Date: November 27, 2006
ECCN: EAR99
Country of Origin: India, United States of America
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
M12 Female Plug to Wire Leads, 5 Pos, 5m, 60V, IP65 Product overview: 1669848 from Phoenix Contact is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V. Search-friendly keywords include Cable Assembly, Circular Cable Assemblies, electronic component, datasheet, replacement part, 60V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 448-1669848 can be used for catalog matching and distributor lookup.
Cable Assembly 16.40' (5.00m)
CBL CIRC 5POS FEM TO WIRE 16.4'
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 799423-1669848 | 448-1669848 | 277-4297-ND | 1669848 |
| Product Name | Circular Cable Assemblies - 1669848 | 60V Cable Assembly | Circular Cable Assemblies | Cable Assemblies - Circular Cable Assemblies |
| Cable Shielding | Unshielded | No Shielding | No Shielding; Unshielded |