PHOENIX CONTACT USA Circular Cable Assemblies 1668755

Description
Cable Assembly 0.98' (300.00mm)
Request a Quote Datasheet
Description
Cable Assembly 0.98' (300.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1668755-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1668755-ND
Circular Cable Assemblies 1668755-ND
Cable Assembly 0.98' (300.00mm)

Cable Assembly 0.98' (300.00mm)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 1668755 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
1668755
Cable Assemblies - Circular Cable Assemblies 1668755
CBL 4POS MALE TO FMALE 0.98'

CBL 4POS MALE TO FMALE 0.98'

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 1668755-ND 1668755
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Pogo Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Standard Cable Assemblies - Bx6SM-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
Connecting cable - 706-100/537-100 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers